EN
  • EN
  • DE

PHE13005L

Part No PHE13005L
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084723-PHE13005L
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHE13005L CAD Model

Description

The NXP PHE13005L is a silicon high-voltage power transistor designed for use in high-speed switching applications. This robust component is part of NXP's renowned semiconductor product line, providing reliable performance for a wide range of electronic circuits. The PHE13005L is well-suited for power supply units, converters, and various types of lighting applications, including electronic ballasts for fluorescent lighting.

Key Features

  • High Voltage Capability: The PHE13005L transistor is engineered to handle high voltages, making it an ideal choice for circuits that require a high breakdown voltage.
  • High Switching Speed: With its ability to switch rapidly, this transistor is perfect for applications that demand quick response times.
  • Low On-State Resistance: This characteristic ensures minimal power loss during operation, enhancing the overall efficiency of the device it is used in.
  • High Reliability: The PHE13005L is built to last, with NXP's commitment to quality ensuring a long operational lifespan for the transistor.

Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 700V
Collector Current (IC) 4A
Total Power Dissipation (PTOT) 36W
Transition Frequency (fT) 4MHz

Applications

The versatile nature of the NXP PHE13005L allows it to be used in a variety of applications. It is particularly effective in power management solutions where high voltage and fast switching are required. The transistor is also commonly found in lighting systems, such as fluorescent lamps, where it helps to regulate the electrical flow and maintain consistent lighting conditions.

Designed for optimal performance and reliability, the NXP PHE13005L high voltage power transistor is a top choice for designers and engineers seeking a high-quality component for their high-speed switching applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess