EN
  • EN
  • DE

PS2622

Part No PS2622
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352136-PS2622
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2622 CAD Model

Description

The PS2622 is a high-isolation, small outline solid-state relay (SSR) manufactured by NEC (now CEL). This device is designed for various applications requiring electrical isolation and switching capabilities. It offers a compact solution for replacing traditional electromechanical relays, providing advantages such as faster switching speeds, longer lifespan, and reduced power consumption.

Applications

  • Telecommunications Equipment: Used in telecom switching systems for signal routing and isolation.
  • Measurement Equipment: Employed in test and measurement instruments where precise and reliable switching is required.
  • Industrial Control Systems: Integrated into industrial controllers for switching loads and isolating control circuits.
  • Security Systems: Utilized in security systems for alarm signal switching and activation.
  • Office Automation Equipment: Found in office machines like copiers and printers for switching power and control signals.

Features

  • High Isolation Voltage: Provides high isolation between the input and output, enhancing safety and preventing ground loops.
  • Small Outline Package: Compact size allows for high-density mounting on PCBs.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay.
  • Fast Switching Speed: Enables rapid switching of signals, improving system responsiveness.
  • Long Lifespan: Solid-state design ensures a long operational life compared to electromechanical relays.
  • Low Input Control Current: Requires minimal current to activate the relay, reducing power consumption.

Benefits

  • Improved Reliability: Solid-state construction eliminates mechanical wear, resulting in increased reliability and reduced maintenance.
  • Enhanced Safety: High isolation voltage protects against electrical hazards and ensures safe operation.
  • Increased Efficiency: Low on-resistance and low control current contribute to higher energy efficiency.
  • Reduced Size and Weight: Compact package allows for smaller and lighter designs.
  • Faster Response Time: Quick switching speeds enable real-time control and improved system performance.

Additional Details: The PS2622 typically consists of an LED on the input side and a phototriac or MOSFET on the output side. When current is applied to the LED, it emits light, which activates the phototriac or MOSFET, closing the circuit between the output terminals. It's often available in surface-mount packages. Specific electrical characteristics, such as input voltage range, output current rating, and isolation voltage, vary depending on the exact model. Consult the datasheet for precise specifications.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess