EN
  • EN
  • DE

PS2701-1-V-E3

Part No PS2701-1-V-E3
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834192-PS2701-1-V-E3
Ultra Librarian 3D Model Ultra Librarian PS2701-1-V-E3 CAD Model

Description

The PS2701-1-V-E3 is a high-isolation, single-channel solid-state relay (SSR) manufactured by NEC (now Renesas). This device is designed for applications requiring electrical isolation between the control and load circuits. It offers a compact size and low on-resistance, making it suitable for various switching applications.

Applications:

  • Telecommunications Equipment: Used in line cards and other telecom infrastructure for signal switching and isolation.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for isolating control signals.
  • Measurement Equipment: Used in test and measurement instruments to isolate sensitive measurement circuits from high-voltage or noisy environments.
  • Power Supplies: Implemented in power supplies to provide isolation between the primary and secondary sides.
  • Security Systems: Utilized in security systems for isolating alarm signals.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation in the on-state.
  • Compact Package: Small footprint allows for high-density mounting.
  • High-Speed Switching: Enables fast switching speeds.
  • Solid-State Reliability: Offers long operational life and resistance to mechanical shock and vibration.

Benefits:

  • Enhanced Safety: High isolation voltage protects personnel and equipment from electrical hazards.
  • Improved Performance: Low on-resistance reduces power loss and improves signal integrity.
  • Increased Reliability: Solid-state design ensures long-term reliability in harsh environments.
  • Reduced Size and Weight: Compact package saves valuable board space.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The PS2701-1-V-E3 features an LED input and a MOSFET output, providing a solid-state replacement for electromechanical relays. It is designed to meet various industry standards for safety and performance. The 'V' in the part number typically indicates a specific voltage rating, and the 'E3' often signifies compliance with environmental standards like RoHS. This SSR is typically surface-mounted. Consult the datasheet for specific electrical characteristics such as input current, output voltage, and isolation voltage ratings.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess