EN
  • EN
  • DE

PS2802-1

Part No PS2802-1
Manufacturer NEC
Description HIGH ISOLATION VOLTAGE DARLINGTON TRANSISTOR TYPE SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239646-PS2802-1
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2802-1 CAD Model

Description

The PS2802-1 is a high-isolation, solid-state relay (SSR) manufactured by NEC (now Renesas Electronics). This device is designed for various switching applications requiring electrical isolation between the control and load circuits. It offers advantages over traditional electromechanical relays, such as faster switching speeds, longer lifespan, and silent operation.

Applications

  • Telecommunications equipment: Used in line cards and other telecom infrastructure for signal switching and protection.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for controlling actuators, motors, and other loads.
  • Measuring instruments: Incorporated into test and measurement devices for signal routing and isolation.
  • Security systems: Used in alarm systems and access control systems for switching and controlling various components.
  • Office automation equipment: Found in printers, copiers, and other office machines for switching and control functions.

Features

  • High isolation voltage: Provides a high degree of electrical isolation between the input and output circuits, enhancing safety and preventing ground loops.
  • Low on-resistance: Minimizes voltage drop across the relay when it is in the on state, improving efficiency.
  • Fast switching speed: Enables rapid switching of signals and loads, suitable for high-speed applications.
  • Long lifespan: Offers a significantly longer lifespan compared to electromechanical relays, reducing maintenance and replacement costs.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Silent operation: Eliminates the audible clicking sound associated with electromechanical relays, suitable for noise-sensitive environments.

Benefits

  • Improved reliability: The solid-state design eliminates moving parts, resulting in higher reliability and reduced failure rates.
  • Enhanced safety: The high isolation voltage provides a greater level of safety for users and equipment.
  • Increased efficiency: The low on-resistance minimizes power dissipation, improving energy efficiency.
  • Reduced maintenance: The long lifespan reduces the need for frequent maintenance and replacement.
  • Space savings: The compact size allows for more efficient use of board space.

Additional Details

The PS2802-1 typically consists of an LED input, which illuminates a phototransistor or photodiode array. This, in turn, controls a MOSFET output stage. Key specifications include the isolation voltage (e.g., 5000 Vrms), load voltage rating, load current rating, and on-resistance. Datasheets provide detailed electrical characteristics, timing diagrams, and application notes. The device is often available in a small outline package (SOP).

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2547 $50.9400
420+ $0.2386 $100.2120
655+ $0.2306 $151.0430
935+ $0.2144 $200.4640
1,215+ $0.2064 $250.7760
1,515+ $0.1983 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess