EN
  • EN
  • DE

PS2831-4

Part No PS2831-4
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352223-PS2831-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2831-4 CAD Model

Description

The PS2831-4 is a four-channel optically coupled isolator manufactured by NEC. This device integrates a light-emitting diode (LED) on the input side and a phototransistor on the output side, providing electrical isolation between the input and output circuits. The PS2831-4 is designed for applications requiring high isolation voltage and current transfer ratio.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Control: Providing isolation in inverter circuits for motor control and power supplies.
  • Measuring instruments: Ensuring safety by isolating sensitive measurement circuits from high-voltage components.
  • Factory Automation: Isolating control signals in automated systems to prevent ground loops and protect equipment.
  • General Purpose Isolation: Suitable for various isolation needs in electronic circuits.

Features

  • Four-Channel Isolator: Contains four independent isolation channels in a single package.
  • High Isolation Voltage: Offers high voltage isolation between the input and output (e.g., 2500 Vrms or higher).
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio to ensure efficient signal transfer.
  • Compact Package: Available in a surface-mount package for space-saving designs.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits

  • Electrical Isolation: Prevents electrical noise and high voltages from damaging sensitive control circuits.
  • Improved System Reliability: Reduces the risk of ground loops and electrical interference, leading to more stable and reliable system operation.
  • Safety: Enhances safety by isolating high-voltage circuits from user interfaces and control systems.
  • Compact Design: Saves board space due to the compact surface-mount package.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.

Additional Details

The PS2831-4 typically comes in a small outline package (SOP). It operates within a specified temperature range, typically from -30°C to +100°C. The forward current of the input LED is typically around 20mA, and the collector-emitter voltage of the output transistor is rated at a specific level, ensuring compatibility with a wide range of digital logic circuits. Detailed specifications, including CTR values at specific forward currents, isolation voltage ratings, and switching characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess