EN
  • EN
  • DE

PS7122AL-2B

Part No PS7122AL-2B
Manufacturer NEC
Catalog Solid State Relays
Description 6, 8 PIN DIP 250 V BREAK DOWN VOLTAGE NORMALLY CLOSED TYPE 1-CH, 2-CH OPTICAL COUPLED MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239744-PS7122AL-2B
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7122AL-2B CAD Model

Description

The PS7122AL-2B is a solid state relay (SSR) manufactured by NEC. It is designed for applications requiring high isolation and reliable switching of AC or DC loads. This device features an optocoupler input and a MOSFET output, providing electrical isolation between the control and load circuits.

Applications:

  • Industrial control systems
  • Security systems
  • Medical equipment
  • Instrumentation
  • AC power control

Features:

  • High isolation voltage
  • Low on-resistance
  • Fast switching speed
  • Compact package
  • AC/DC output capability
  • Optically isolated input

Benefits:

  • Improved system safety due to high isolation between control and load circuits.
  • Efficient power switching with low on-resistance.
  • Precise control of loads with fast switching speed.
  • Reduced board space requirements due to compact package.
  • Versatile application due to AC/DC output capability.
  • Elimination of contact bounce and wear associated with mechanical relays.

Additional Details:

The PS7122AL-2B solid state relay offers several advantages over traditional electromechanical relays, including longer lifespan, higher reliability, and silent operation. The optical isolation provides excellent protection against voltage spikes and transients, preventing damage to the control circuitry. The MOSFET output ensures efficient and reliable switching of the load. The device is available in a surface-mount package, facilitating automated assembly. The PS7122AL-2B is suitable for use in a wide range of applications where reliable and isolated switching is required.

The relay's input current requirements are low, making it compatible with various control signals. The output voltage and current ratings should be carefully considered when selecting the device for a specific application. The PS7122AL-2B is designed to meet industry safety standards and provides a robust and reliable switching solution. Its compact size and high performance make it an ideal choice for many industrial and commercial applications. The use of solid-state technology ensures long-term stability and minimal maintenance requirements.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 180-528V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9703 $96.9703
2+ $93.9396 $187.8792
3+ $90.9089 $272.7267
4+ $87.8793 $351.5172
5+ $78.7883 $393.9415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess