EN
  • EN
  • DE

PS7802A-1A-F3

Part No PS7802A-1A-F3
Manufacturer NEC
Catalog Solid State Relays
Description 4-PIN ULTRA SMALL FLAT-LEAD, LOW ON-STATE RESISTANCE 1-ch Optical Coupled MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239841-PS7802A-1A-F3
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7802A-1A-F3 CAD Model

Description

The PS7802A-1A-F3 is a solid-state relay (SSR) manufactured by NEC (now Renesas Electronics). This device is designed for switching AC loads using a low-voltage DC control signal. It offers electrical isolation between the control and load circuits, providing enhanced safety and reliability.

Applications:

  • Industrial Automation: Used in industrial automation systems for controlling motors, heaters, and other AC-powered equipment.
  • Lighting Control: Employed in lighting control systems for switching lights on and off.
  • Heating and Cooling Systems: Integrated into heating and cooling systems for controlling heating elements and compressors.
  • Power Supplies: Utilized in power supplies for switching AC power.
  • Motor Control: Found in motor control circuits for starting and stopping motors.

Features:

  • Solid-State Design: Offers solid-state switching for long-term reliability.
  • Electrical Isolation: Provides electrical isolation between the control and load circuits.
  • Low Control Current: Requires a low control current for activation.
  • High Load Voltage: Capable of switching high AC load voltages.
  • Fast Switching Speed: Provides fast switching speed for responsive control.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Long Lifetime: Offers a long lifetime compared to electromechanical relays.
  • Silent Operation: Operates silently without mechanical clicking.
  • Reliable Switching: Provides reliable switching performance.
  • Safe Operation: Enhances safety with electrical isolation.
  • Easy to Use: Easy to integrate into existing circuits.

The PS7802A-1A-F3 typically operates with a DC control voltage, usually around 5V or 12V. The load voltage rating is specified for AC voltage, such as 120V or 240V. The isolation voltage between the control and load circuits is typically several kilovolts. The device is packaged in a DIP or SIP package for through-hole mounting on PCBs. External components, such as resistors, may be required for limiting the control current. Proper heatsinking may be necessary for high load current applications to prevent overheating. The SSR offers several advantages over traditional electromechanical relays, including longer lifetime, silent operation, and faster switching speed. Its electrical isolation provides enhanced safety by preventing electrical shock hazards. The device is commonly used in applications where reliable and safe AC switching is required. Detailed specifications include on-state resistance, off-state leakage current, and thermal resistance.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess