EN
  • EN
  • DE

X24C02P-F

Part No X24C02P-F
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411917-X24C02P-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C02P-F CAD Model

Description

The X24C02P-F is a 2Kb CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This device features a serial interface, making it suitable for applications requiring non-volatile memory storage in a compact form factor.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, set-top boxes, and DVD players.
  • Industrial Control Systems: Used for storing calibration data and program settings in industrial equipment.
  • Automotive Electronics: Used for storing sensor data and configuration parameters in automotive systems.
  • Medical Devices: Used for storing patient data and device settings in medical equipment.
  • Smart Cards: Used for storing user data and security information in smart card applications.

Features:

  • 2Kb EEPROM: Offers 2048 bits of non-volatile memory storage.
  • Serial Interface: Uses a two-wire serial interface (I2C compatible) for easy communication with microcontrollers.
  • Low Voltage Operation: Operates at a low voltage, typically 5V.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically timing the write cycle.
  • High Reliability: Offers high endurance and data retention for long-term storage.
  • Small Package: Available in a small package, such as PDIP or SOIC, for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Simple serial interface allows for easy integration with microcontrollers and other digital devices.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Compact Size: Small package allows for use in space-constrained applications.
  • High Reliability: Ensures long-term data storage and reliable operation.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details:

The X24C02P-F typically operates at a voltage of 4.5V to 5.5V. It supports a standard I2C serial interface with a clock frequency of up to 100 kHz. The device has a self-timed write cycle, which simplifies the write operation and eliminates the need for external timing components. The X24C02P-F is available in various package options, including PDIP and SOIC. It is designed to meet the stringent requirements of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess