EN
  • EN
  • DE

PS9113-F3

Part No PS9113-F3
Manufacturer NEC
Description 1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239869-PS9113-F3
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9113-F3 CAD Model

Description

The PS9113-F3 is a high-speed, low-input current type photocoupler from NEC (now Renesas Electronics). This photocoupler is designed for high-density mounting and features high isolation voltage, making it suitable for various industrial and control applications.

Applications:

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in PLC systems.
  • Inverter Circuits: Employed for signal isolation in inverter drives.
  • Measurement Equipment: Integrated into measurement instruments for isolating sensitive circuitry.
  • Power Supplies: Utilized for feedback control and isolation in power supply circuits.
  • Industrial Control Systems: Found in various industrial control systems for signal isolation.

Features:

  • High Isolation Voltage: Provides excellent electrical isolation between input and output.
  • Low Input Current: Requires low input current for operation, reducing power consumption.
  • High-Speed Switching: Enables fast switching speeds, suitable for high-frequency applications.
  • Compact Package: Small package size allows for high-density mounting.
  • Pb-Free Construction: Compliant with environmental regulations.

Benefits:

  • Enhanced Safety: High isolation voltage ensures safety in high-voltage applications.
  • Reduced Power Consumption: Low input current reduces overall power consumption.
  • Improved System Performance: Fast switching speeds enhance system performance.
  • Space-Saving Design: Compact package allows for efficient use of board space.
  • Environmental Compliance: Pb-free construction meets environmental standards.

The PS9113-F3's high isolation voltage, low input current, and high-speed switching capabilities make it a versatile choice for a wide range of applications. Its compact package and Pb-free construction further enhance its appeal. It is commonly used in industrial automation, power electronics, and control systems where isolation and efficiency are critical.

Technical Specifications: Specifications typically include an isolation voltage of 5000 Vrms, a current transfer ratio (CTR) of 50-600%, and a forward current of 5 mA. Consult the manufacturer's datasheet for complete technical details.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0423 $56.3384
18+ $5.7783 $104.0094
27+ $5.5978 $151.1406
37+ $5.4172 $200.4364
48+ $5.2366 $251.3568
64+ $4.6949 $300.4736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,508 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess