EN
  • EN
  • DE

PS9114-F3-A NE

Part No PS9114-F3-A NE
Manufacturer NEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+/10
Reference case SOP
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 740840-PS9114-F3-A NE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9114-F3-A NE CAD Model

Description

The PS9114-F3-A by NEC is a high-speed, high common mode transient immunity photocoupler. It's designed for isolated interface applications requiring high performance and reliability in demanding industrial environments.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation between the control and power stages.
  • AC Servo Motor Control: Isolates control signals from the motor drive circuitry.
  • Factory Automation Equipment: Used to protect control systems from voltage spikes and noise.
  • Measurement Equipment: Ensures accurate and safe measurements by isolating sensitive circuits.

Features

  • High Common Mode Transient Immunity (CMTI): Offers excellent noise immunity, preventing false triggering due to high-speed transients.
  • High-Speed Response: Enables fast data transmission and control signals.
  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • Compact Package: Allows for space-saving design in various applications.
  • Lead-Free Construction: Complies with environmental regulations.

Benefits

  • Enhanced System Reliability: The high CMTI ensures reliable operation in noisy industrial environments, reducing the risk of system failures.
  • Improved Performance: High-speed response allows for faster and more precise control.
  • Increased Safety: The high isolation voltage protects personnel and equipment from hazardous voltages.
  • Simplified Design: The compact package simplifies board layout and reduces overall system size.
  • Environmental Compliance: Lead-free construction meets environmental standards.

The PS9114-F3-A utilizes an LED on the input side and a photodiode and high-speed amplifier on the output side to achieve optical isolation. This design enables high-speed signal transmission with excellent noise immunity. The device is typically supplied in a surface-mount package and is designed for automated assembly processes. Key specifications include its isolation voltage, current transfer ratio (CTR), and switching speed. It is specifically designed to meet the rigorous demands of industrial automation, power electronics, and measurement systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess