EN
  • EN
  • DE

RD10S-T1 10V

Part No RD10S-T1 10V
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291582-RD10S-T1 10V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD10S-T1 10V CAD Model

Description

The RD10S-T1 10V is a Zener diode manufactured by NEC. The "RD10S" portion indicates a Zener diode with a nominal voltage around 10V, while the "-T1" suffix likely denotes a specific packaging or taping option for automated assembly processes. The explicit "10V" in the name reinforces the Zener voltage value.

Applications:

  • Voltage Regulation: Maintaining a stable 10V output in electronic circuits.
  • Overvoltage Protection: Protecting circuits and components from voltage spikes exceeding 10V.
  • Reference Voltage Generation: Providing a precise 10V reference for other circuits.
  • Clipping Circuits: Limiting voltage levels in signal processing or power supply circuits.

Features:

  • Zener Voltage: Precisely 10V reverse breakdown voltage.
  • Surface Mount Package: The "-T1" likely indicates a surface-mount package for automated assembly.
  • Low Reverse Leakage Current: Minimal current flow below the 10V Zener voltage.
  • Sharp Breakdown Characteristic: A well-defined transition to reverse conduction at 10V.

Benefits:

  • Precise 10V Regulation: Provides a stable and accurate 10V supply.
  • Effective 10V Overvoltage Protection: Protects components from voltages exceeding 10V.
  • Simplified Automated Assembly: The surface-mount package facilitates efficient manufacturing.
  • Increased Circuit Reliability: Enhances the overall robustness of electronic circuits.

Additional Details:

The 'T1' designation suggests tape and reel packaging for pick-and-place machines. Always consult the official NEC datasheet for the RD10S-T1 10V for detailed specifications, including Zener voltage tolerance, power dissipation ratings, operating temperature range, and reverse leakage current characteristics. These datasheets usually contain valuable graphs showing voltage vs. current behavior at different temperatures. Ensure the power dissipation rating is adequate for the intended application. This diode is typically used in low-power applications where a stable 10V reference or regulation is required.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7230 $115.6800
250+ $0.6999 $174.9750
345+ $0.6780 $233.9100
445+ $0.6549 $291.4305
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess