EN
  • EN
  • DE

RD12P-T2 12V

Part No RD12P-T2 12V
Manufacturer NEC
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291636-RD12P-T2 12V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD12P-T2 12V CAD Model

Description

The RD12P-T2 12V is a Zener diode manufactured by NEC. It's a semiconductor device designed to conduct current in the reverse direction when the voltage reaches its Zener voltage, which in this case is nominally 12V. This characteristic allows the diode to regulate voltage, protect circuits from overvoltage, and perform voltage clipping functions.

Applications

  • Voltage Regulation at 12V: Maintaining a stable 12V output in power supplies and other electronic circuits.
  • Overvoltage Protection for 12V Systems: Protecting circuits powered by 12V from voltage spikes.
  • Voltage Reference at 12V: Providing a reference point for circuits that require a precise 12V reference.
  • Clipping Signals at 12V: Limiting voltage to 12V in signal processing applications.
  • Automotive Electronics: Voltage regulation and protection in automotive 12V systems.

Features

  • Zener Voltage: Specifically designed with a Zener voltage of 12V.
  • Low Reverse Leakage Current: Minimal current flow in reverse bias below 12V.
  • Sharp Breakdown Characteristics: Well-defined and rapid transition to conduction at 12V.
  • High Surge Current Capability: Ability to withstand high current surges.
  • Small Package Size: Compact form factor suitable for various applications.

Benefits

  • Precise 12V Regulation: Ensures a stable 12V output despite input voltage fluctuations.
  • Reliable Overvoltage Protection: Prevents damage to circuits from voltage spikes exceeding 12V.
  • Accurate Voltage Reference: Provides a stable 12V reference for precise measurements and controls.
  • Effective Voltage Clipping: Limits voltage to 12V for signal shaping and protection.
  • Easy Integration: Simple to incorporate into various electronic circuits.

Additional Details

The RD12P-T2 12V is typically packaged in a small surface mount package. Consult the manufacturer's datasheet for exact specifications, including power dissipation ratings and operating temperature ranges. Ensure proper heat sinking is implemented if the diode is expected to dissipate significant power. Reverse voltage polarity must be observed during installation. This diode is commonly used in power supplies, automotive electronics, and other applications requiring stable 12V regulation or overvoltage protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess