EN
  • EN
  • DE

RD13UJ-T2 /N3

Part No RD13UJ-T2 /N3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291668-RD13UJ-T2 /N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD13UJ-T2 /N3 CAD Model

Description

The RD13UJ-T2 /N3 is a Zener diode manufactured by NEC. Similar to the RD13UJ-T1, this diode is designed for voltage regulation and overvoltage protection, offering a stable reference voltage in various electronic circuits. The specific characteristics might differ slightly from the RD13UJ-T1 version, so consulting the datasheet is important.

Applications

  • Voltage stabilization in power supplies
  • Over-voltage protection for sensitive components
  • Reference voltage in analog circuits
  • Voltage clipping applications
  • Level shifting in digital circuits

Features

  • Precise Zener Voltage: Offers a well-defined breakdown voltage for accurate regulation.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • Small Package Size: Suitable for compact and high-density PCB layouts.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • Excellent Temperature Stability: Maintains consistent performance across a wide temperature range.

Benefits

  • Reliable Voltage Regulation: Provides a stable and consistent voltage source.
  • Enhanced Circuit Protection: Prevents damage from over-voltage conditions.
  • Improved Circuit Performance: Ensures accurate and stable operation of electronic circuits.
  • Reduced Power Consumption: Minimizes power losses due to its efficient design.
  • Easy Integration: Simplifies the design and implementation process.

Additional Details

The RD13UJ-T2 /N3 Zener diode features a Zener voltage around 13V, but the specific voltage tolerance, reverse leakage current, and other parameters should be confirmed by referring to the official NEC datasheet. The device is typically available in a surface-mount package for automated assembly. When using this diode, adhere to the manufacturer's recommended operating conditions and soldering guidelines to ensure long-term reliability and prevent damage. Check the datasheet for power dissipation ratings and derating curves to operate within safe limits.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess