EN
  • EN
  • DE

RD18P-T2

Part No RD18P-T2
Manufacturer NEC
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291737-RD18P-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD18P-T2 CAD Model

Description

The RD18P-T2 is a silicon N channel MOS FET designed for high-power RF amplification in various applications. Manufactured by NEC, this FET is known for its high gain, high efficiency, and excellent linearity. It is commonly used in final stage amplification in radio transmitters, broadcasting equipment, and various industrial RF applications.

Applications:

  • Radio Transmitters: Used as the final amplifier in FM and VHF radio transmitters.
  • Broadcasting Equipment: Employed in television broadcasting equipment for signal amplification.
  • Industrial RF Applications: Utilized in RF heating and drying equipment.
  • Mobile Radio Base Stations: Found in cellular base stations for signal amplification.
  • Medical RF Devices: Used in medical equipment such as RF ablation devices.

Features:

  • High Output Power: Delivers substantial RF output power for demanding applications.
  • High Gain: Offers high gain, minimizing the drive power required.
  • High Efficiency: Operates with high efficiency, reducing power consumption and heat dissipation.
  • Excellent Linearity: Provides excellent linearity for low distortion amplification.
  • Silicon N Channel MOS FET: Utilizes silicon N channel MOS FET technology for reliable performance.

Benefits:

  • Increased Signal Range: Provides increased signal range and coverage in radio transmitters.
  • Reduced Power Consumption: High efficiency operation leads to reduced power consumption.
  • Improved Signal Quality: Excellent linearity ensures high signal quality with minimal distortion.
  • Reliable Performance: Designed for reliable performance in demanding RF applications.
  • Simplified System Design: High gain simplifies system design by reducing the number of amplification stages.

Additional Details:

The RD18P-T2 requires careful matching and biasing for optimal performance. It is typically mounted on a heatsink to dissipate heat effectively. The device is designed for operation at specific frequencies and voltage levels. It is crucial to adhere to the manufacturer's specifications to ensure reliable operation and prevent damage to the device. Consult the datasheet for detailed electrical characteristics, thermal resistance, and recommended operating conditions. Proper impedance matching networks are necessary to achieve maximum power transfer and efficiency. The device is also sensitive to electrostatic discharge (ESD), so proper handling precautions should be observed during installation and maintenance.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1943 $61.9430
23+ $5.0820 $116.8860
36+ $4.9238 $177.2568
49+ $4.7644 $233.4556
63+ $4.6061 $290.1843
84+ $4.1291 $346.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess