Product Overview: BUK9506-55A - NXP
The BUK9506-55A is a high-performance, N-channel TrenchMOS™ standard level FET produced by the renowned semiconductor manufacturer, NXP Semiconductors. Designed to cater to a wide range of power management applications, this power MOSFET is an ideal choice for automotive and industrial systems that require efficient energy handling and conversion.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The device offers an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in high-current applications.
- High-Speed Switching: With its fast switching capabilities, the BUK9506-55A minimizes switching losses, making it suitable for high-frequency power converters and motor control circuits.
- Robust TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS technology, this MOSFET ensures high-density power handling and reliability, even under stressful conditions.
- High Thermal Performance: The package design of the BUK9506-55A is optimized for excellent thermal conduction, ensuring the device operates within safe temperature ranges during high power operation.
Applications
The versatility of the BUK9506-55A allows it to be used in a variety of applications, including:
- Automotive applications such as engine control units, power steering systems, and DC/DC converters.
- Industrial automation systems, including motor drives and power supplies.
- Switch-mode power supplies (SMPS) for high-efficiency power conversion.
- Load switching and power management tasks in a range of electronic devices.
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
In conclusion, the BUK9506-55A from NXP is a robust and efficient solution for power management and switching applications that demand high performance and reliability. With its low on-state resistance, high-speed switching, and TrenchMOS technology, this MOSFET is poised to deliver optimal performance in a wide array of applications.