EN
  • EN
  • DE

RD3.0B-T1B/JM

Part No RD3.0B-T1B/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291921-RD3.0B-T1B/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.0B-T1B/JM CAD Model

Description

The RD3.0B-T1B/JM is a Zener diode manufactured by NEC (now Renesas Electronics). It is designed to provide a stable reference voltage in various electronic circuits.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive circuits
  • Voltage clamping in signal conditioning circuits
  • Reference voltage in measurement instruments
  • Clipping and shaping waveforms

Features

  • Zener Voltage (Vz): 3.0V
  • Tolerance: Typically ±5%
  • Power Dissipation (Pd): Typically 500 mW (dependent on package and conditions)
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD-80 or similar small outline diode package
  • Low Reverse Leakage Current: Minimizes current draw in the off state.
  • Sharp Breakdown Characteristics: Provides a well-defined voltage regulation point.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.

Benefits

  • Stable Voltage Reference: Provides a consistent voltage for accurate circuit operation.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Small Size: Allows for compact circuit designs.
  • Reliable Performance: Ensures stable operation over a wide temperature range.
  • Cost-Effective: Provides a simple and affordable solution for voltage regulation.

Additional Details

The RD3.0B-T1B/JM is a popular choice for voltage regulation and overvoltage protection due to its small size, stable performance, and cost-effectiveness. It is widely used in various electronic devices, including power supplies, consumer electronics, and industrial equipment. The SOD-80 package (or similar) is a surface-mount package that is easy to assemble using automated manufacturing processes. The Zener diode's sharp breakdown characteristics ensure precise voltage regulation. Always consult the manufacturer's datasheet for specific electrical characteristics and operating conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess