EN
  • EN
  • DE

RD36S-T1 36V

Part No RD36S-T1 36V
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292053-RD36S-T1 36V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD36S-T1 36V CAD Model

Description

The RD36S-T1 is a 36V Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a certain value known as the Zener voltage. This characteristic makes them useful in voltage regulation and protection circuits.

Applications:

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.
  • Voltage reference: Providing a stable reference voltage for measurement or comparison.
  • Transient voltage suppression: Protecting circuits from sudden voltage surges.

Features:

  • Zener Voltage: 36V, the voltage at which the diode begins to conduct in reverse.
  • Low Reverse Current: Minimizes power consumption in the off-state.
  • High Surge Current Capability: Ability to withstand high current surges without damage.
  • Stable Zener Voltage: Maintains a consistent voltage over a range of operating conditions.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage output, ensuring reliable circuit operation.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes and surges, increasing the lifespan of the circuit.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Improved Circuit Reliability: Enhances the overall reliability of the circuit by providing voltage stabilization and protection.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and protection compared to more complex circuits.

Additional Details:

The RD36S-T1 Zener diode is typically available in a small surface mount package. It is designed for applications requiring a stable 36V reference or overvoltage protection. The diode's specifications include a maximum power dissipation rating, reverse leakage current, and operating temperature range. Datasheets for this part provide detailed electrical characteristics and thermal considerations for proper usage.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess