EN
  • EN
  • DE

RD4.7UM-T1

Part No RD4.7UM-T1
Manufacturer NEC
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292149-RD4.7UM-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD4.7UM-T1 CAD Model

Description

The RD4.7UM-T1 is a Zener diode manufactured by NEC. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference. They are commonly used in voltage regulation, surge suppression, and other voltage-sensitive applications.

Applications

  • Voltage Regulation: Providing a stable voltage output in power supplies and other circuits.
  • Surge Protection: Protecting sensitive electronic components from voltage spikes.
  • Clipping Circuits: Limiting voltage levels to protect downstream components.
  • Overvoltage Protection: Preventing damage from excessive voltage conditions.
  • Reference Voltage: Used as a precise voltage reference in various measurement and control systems.

Features

  • Zener Voltage: 4.7V (Nominal). This is the voltage at which the diode will begin to conduct in the reverse direction.
  • Low Dynamic Impedance: Ensures a stable output voltage even with varying current.
  • Surface Mount Package: Allows for efficient and compact board design.
  • High Reliability: Designed for long-term stability and performance.
  • Fast Response Time: Quickly responds to voltage changes, providing effective protection.

Benefits

  • Stable Voltage Output: Provides a consistent voltage reference for critical circuits.
  • Effective Surge Suppression: Protects sensitive components from damage due to voltage transients.
  • Compact Design: The surface mount package saves board space and reduces overall system size.
  • Improved System Reliability: Enhances the overall reliability of the electronic system.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage regulation and protection.

Additional Details

The RD4.7UM-T1 is commonly available in a small surface mount package (e.g., SOD-323 or similar). Detailed specifications, including the reverse leakage current, power dissipation, and operating temperature range, are available in the manufacturer's datasheet. It is important to consult the datasheet to ensure the diode is operated within its specified limits. The temperature coefficient of the Zener voltage should also be considered for applications requiring high accuracy over a wide temperature range. Always refer to the official NEC datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess