The RD6.8P-T2 is a Zener diode manufactured by NEC. It is designed to provide a stable voltage reference and overvoltage protection in electronic circuits. The key feature of this diode is its Zener voltage of 6.8V. It allows current to flow in the reverse direction when the voltage is above this value.
Applications
- Voltage regulation in power supplies
- Overvoltage protection for sensitive electronic components
- Voltage clipping circuits
- Reference voltage sources
- Transient voltage suppression
Features
- Zener Voltage: 6.8V
- Compact package size
- High surge current capability
- Stable operating characteristics
Benefits
- Provides precise voltage regulation
- Protects circuits from voltage spikes and surges
- Offers a cost-effective solution for voltage stabilization
- Enhances the reliability and lifespan of electronic devices
The RD6.8P-T2 is commonly used to regulate voltage levels, preventing damage to sensitive components from excessive voltage. It is frequently found in power supplies, where it helps to maintain a stable output voltage despite fluctuations in the input voltage. The 'T2' suffix likely denotes a specific packaging or taping configuration for automated assembly processes, differing from the T1 variant.
Zener diodes work by exploiting the Zener effect. When a reverse voltage exceeds the Zener voltage, the diode conducts and maintains a constant voltage across its terminals. The RD6.8P-T2 is designed to handle specific levels of power, ensuring that it can operate reliably under normal operating conditions without overheating or failing. Choosing the correct Zener diode involves carefully considering the voltage tolerance, power dissipation, operating temperature, and dynamic impedance to ensure optimal performance in the intended circuit.
In circuit design, it's important to consider the diode's characteristics and limitations to ensure that it operates within its safe operating area. Factors such as forward voltage, reverse leakage current, and thermal resistance are crucial for achieving a stable and reliable circuit. The RD6.8P-T2 contributes to the stability and protection of electronic devices by providing a constant voltage reference and overvoltage protection.