EN
  • EN
  • DE

RD7.5M-T3B

Part No RD7.5M-T3B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292372-RD7.5M-T3B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD7.5M-T3B CAD Model

Description

The RD7.5M-T3B is a Zener diode manufactured by NEC. Zener diodes are specifically designed to operate in the reverse breakdown region, making them suitable for voltage regulation and surge suppression applications. The RD7.5M-T3B is designed to maintain a stable voltage of approximately 7.5 volts when a reverse voltage exceeding its Zener voltage is applied.

Applications:

  • Voltage Regulation: Used in power supplies to provide a stable output voltage.
  • Surge Suppression: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Shapes waveforms by limiting voltage levels.
  • Voltage Shifting: Shifts a DC voltage level to a different value.
  • Overvoltage Protection: Provides a level of defense against transient voltage spikes on sensitive circuitry.

Features:

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss in the reverse bias condition.
  • Sharp Breakdown Characteristics: Provides precise voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage output in varying load conditions.
  • Protection against Voltage Spikes: Prevents damage to sensitive circuits.
  • Compact Size: Saves valuable board space.
  • Improved Reliability: Enhances the lifespan of electronic devices.
  • Simplified Circuit Design: Simplifies the design of voltage regulation circuits.

Additional Details:

The RD7.5M-T3B Zener diode is commonly available in a surface-mount package, such as a SOD-323 or similar. The specific power dissipation rating varies depending on the package and operating conditions. Engineers commonly refer to the datasheet for precise values of Zener impedance, reverse current, and forward voltage drop. Zener diodes like this are crucial components in electronic design wherever stable reference voltages are required or circuit protection from surges is needed.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess