EN
  • EN
  • DE

TC7SET14F

Part No TC7SET14F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265319-TC7SET14F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SET14F CAD Model

Description

The TC7SET14F is a single Schmitt-trigger inverter gate manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring signal conditioning and noise immunity, such as waveform shaping and logic level conversion.

Applications:

  • Waveform shaping
  • Noise filtering
  • Logic level conversion
  • Simple oscillator circuits
  • Debouncing switches

Features:

  • Schmitt-Trigger Inputs: Provides hysteresis for noise immunity and clean signal transitions.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, offering flexibility in various systems.
  • Small Package: Compact package design enables efficient use of board space.
  • High Output Drive Capability: Provides sufficient current to drive subsequent logic circuits.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs reject noise and prevent false triggering.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.
  • Versatile Application: Wide voltage range makes it suitable for diverse systems and configurations.
  • Space-Saving Design: Small package allows for integration in compact electronic devices.
  • Reliable Signal Conditioning: Cleans up noisy signals for reliable system operation.

The TC7SET14F features Schmitt-trigger inputs with hysteresis, typically around 0.5V, providing excellent noise immunity. It operates over a voltage range of 1.65V to 5.5V, making it compatible with a variety of digital systems. The device is available in a small package, such as a USON package, contributing to its compact size. The propagation delay is typically in the nanosecond range.

The TC7SET14F is primarily used for cleaning up noisy signals, shaping waveforms, and converting logic levels. The hysteresis provided by the Schmitt-trigger inputs ensures that the output remains stable even with noisy input signals. This is particularly useful in applications where the input signal is susceptible to noise, such as in industrial environments or in systems with long signal traces. It can be used as a debouncer for mechanical switches, preventing multiple transitions from a single switch press.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess