EN
  • EN
  • DE

RD7.5UM-T1

Part No RD7.5UM-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292383-RD7.5UM-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD7.5UM-T1 CAD Model

Description

The RD7.5UM-T1 is a Zener diode manufactured by NEC. Zener diodes are used for voltage regulation and overvoltage protection. The RD7.5UM-T1 is designed to maintain a voltage of 7.5V when the reverse voltage exceeds its Zener voltage. The '-T1' likely indicates a specific packaging format, such as tape and reel, suitable for automated assembly processes.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes.
  • Voltage Clipping: Limiting voltage levels in signal processing circuits.
  • Reference Voltage: Providing a stable voltage reference for various electronic circuits.
  • Surge Suppression: Protecting circuits from transient voltage surges.

Features:

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss during reverse bias.
  • Sharp Breakdown Characteristics: Provides precise voltage regulation.
  • High Surge Current Capability: Withstands high transient currents.
  • Tape and Reel Packaging: Facilitates automated assembly.

Benefits:

  • Stable Voltage Output: Ensures consistent performance in regulated circuits.
  • Protection from Voltage Transients: Prevents damage to sensitive electronic components.
  • Automated Assembly: Reduces manufacturing costs and increases production speed.
  • Improved Reliability: Enhances the lifespan of electronic devices.
  • Simplified Circuit Design: Eases the implementation of voltage regulation and protection schemes.

Additional Details:

The RD7.5UM-T1 Zener diode typically comes in a small surface-mount package. It's essential to consult the datasheet for detailed specifications such as power dissipation, Zener impedance, reverse leakage current, and forward voltage drop. This component is used extensively in electronic devices where stable voltage levels are needed and protection from voltage surges is required. The tape and reel packaging format ensures efficient handling during automated PCB assembly. Its reliable operation contributes to the overall performance and longevity of electronic products.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6158 $64.6320
90+ $1.3259 $119.3310
135+ $1.2844 $173.3940
190+ $1.2428 $236.1320
245+ $1.2012 $294.2940
325+ $1.0776 $350.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess