EN
  • EN
  • DE

SBPSC-11R310-221A

Part No SBPSC-11R310-221A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (S)
Description Power Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 313932-SBPSC-11R310-221A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBPSC-11R310-221A CAD Model

Description

The SBPSC-11R310-221A is a common mode choke manufactured by NEC. It's designed to suppress common mode noise in various electronic circuits. Common mode chokes are essential components in reducing electromagnetic interference (EMI) and ensuring electromagnetic compatibility (EMC) in electronic devices.

Applications

  • Power supplies: Filtering noise in power supply circuits.
  • Data lines: Suppressing common mode noise on data communication lines, such as USB, Ethernet, and HDMI.
  • Audio equipment: Reducing noise in audio signal paths.
  • Industrial control systems: Protecting sensitive control circuitry from noise interference.
  • Consumer electronics: Improving the performance and reliability of various electronic devices.

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High current capacity: Suitable for use in high-current circuits.
  • Wide operating temperature range: Ensures reliable performance in various environments.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the overall performance of electronic devices.
  • Improved EMC: Ensures electromagnetic compatibility, preventing interference with other electronic devices.
  • Enhanced signal integrity: Reduces noise and distortion in signal paths, improving signal quality.
  • Increased reliability: Protects sensitive circuitry from noise interference, increasing the reliability of electronic devices.
  • Compliance with regulatory standards: Helps meet regulatory requirements for EMI and EMC.

Additional Details

Specific technical specifications for the SBPSC-11R310-221A, such as inductance, impedance, rated current, and DC resistance, would need to be obtained from the manufacturer's datasheet. These specifications are crucial for selecting the appropriate common mode choke for a given application.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess