EN
  • EN
  • DE

SBPSC-11R310-470A

Part No SBPSC-11R310-470A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (S)
Description Power Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 313933-SBPSC-11R310-470A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBPSC-11R310-470A CAD Model

Description

The SBPSC-11R310-470A is a common mode choke manufactured by NEC. This component is designed to attenuate common mode noise in electronic circuits. Common mode chokes play a vital role in reducing electromagnetic interference (EMI) and ensuring electromagnetic compatibility (EMC).

Applications

  • Power line filtering: Suppression of common mode noise in AC power lines.
  • Signal line filtering: Reduction of noise in data and signal transmission lines, including USB, Ethernet, and other communication interfaces.
  • Audio and video equipment: Enhancement of audio and video quality by minimizing noise interference.
  • Industrial automation: Protection of sensitive control equipment from electromagnetic disturbances.
  • Medical devices: Ensuring compliance with strict EMC regulations and minimizing potential interference with other medical equipment.

Features

  • High common mode impedance: Effectively blocks common mode noise signals.
  • Low differential mode impedance: Minimizes signal degradation and maintains signal integrity.
  • Compact design: Allows for easy integration into various circuit boards.
  • High insulation resistance: Ensures safe operation by preventing leakage current.
  • Excellent temperature stability: Provides consistent performance over a wide temperature range.

Benefits

  • Reduced EMI emissions: Minimizes electromagnetic emissions, contributing to a cleaner electromagnetic environment.
  • Improved EMC immunity: Enhances the ability of electronic devices to withstand external electromagnetic disturbances.
  • Enhanced signal quality: Reduces noise and distortion in transmitted signals, resulting in improved data accuracy and audio/video clarity.
  • Increased system reliability: Protects sensitive circuitry from noise-induced failures, leading to a more robust and reliable system.
  • Compliance with regulatory requirements: Facilitates compliance with international EMC standards and regulations.

Additional Details

Detailed technical specifications for the SBPSC-11R310-470A, such as inductance value, rated current, DC resistance, and operating frequency range, would be specified in the manufacturer's datasheet. These parameters are essential for proper component selection and circuit design.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess