EN
  • EN
  • DE

TEESVC0J227M12R

Part No TEESVC0J227M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216412-TEESVC0J227M12R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEESVC0J227M12R CAD Model

Description

The TEESVC0J227M12R is a tantalum electrolytic capacitor manufactured by NEC (now Renesas Electronics). It is a surface-mount device (SMD) designed for use in a variety of electronic circuits requiring stable and reliable capacitance. This capacitor is known for its robust performance characteristics and compact size, making it suitable for applications where space is limited.

Applications:

  • Power supply filtering: Smoothing the DC output in power supplies.
  • Bypass capacitors: Reducing noise and voltage ripple in electronic circuits.
  • Decoupling capacitors: Providing local energy storage for integrated circuits (ICs).
  • Timing circuits: Used in applications requiring stable timing.
  • DC-DC converters: Smoothing input and output voltages.

Features:

  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
  • Tantalum Electrolytic Capacitor: Offers high capacitance-to-volume ratio.
  • Stable Capacitance: Provides consistent performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Reliable Performance: Ensures stable operation of electronic circuits.
  • Compact Size: Enables miniaturization of electronic devices.
  • Long Life: Offers extended operational lifespan.
  • Efficient Filtering: Reduces noise and voltage ripple effectively.
  • Easy Assembly: Simplifies manufacturing processes.

Additional Details:

While specific technical specifications such as capacitance value, voltage rating, tolerance, and operating temperature range would need to be confirmed via the datasheet, tantalum capacitors like the TEESVC0J227M12R generally offer good stability and are used in applications where reliability is critical. The '227' in the part number typically relates to the capacitance value (22 x 10^6 pF or 220uF), while the '0J' indicates the voltage rating. For exact values, consult the official Renesas datasheet.

You May Also Be Interested in

Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 1UF 35V 20% 1411
Lowest to $0.1686
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0115 $60.0345
8+ $16.4195 $131.3560
11+ $15.9067 $174.9737
16+ $15.3938 $246.3008
20+ $14.8810 $297.6200
26+ $13.3414 $346.8764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess