EN
  • EN
  • DE

TEESVD0G687M12R

Part No TEESVD0G687M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216430-TEESVD0G687M12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEESVD0G687M12R CAD Model

Description

The TEESVD0G687M12R is a tantalum electrolytic capacitor produced by NEC, now Renesas Electronics. As a surface-mount device (SMD), it is designed for use in various electronic circuits that demand stable and reliable capacitance. The capacitor's compact size and robust performance characteristics make it a great choice for applications where space is at a premium.

Applications:

  • Power Supply Filtering: Smoothes the DC output of power supplies, reducing unwanted noise and ripple.
  • Bypass Applications: Reduces noise and voltage fluctuations within electronic circuits.
  • Decoupling for ICs: Provides a local energy source for integrated circuits, ensuring consistent operation.
  • Timing Circuits: Used in applications where precise and stable timing is critical.
  • DC-DC Converters: Smooths both the input and output voltages of DC-DC converters.

Features:

  • Surface Mount Device (SMD): Designed for efficient, automated assembly, saving time and minimizing potential errors.
  • Tantalum Electrolytic Capacitor: Provides a high capacitance-to-volume ratio.
  • Stable Capacitance: Offers consistent performance across different operating conditions.
  • Low ESR (Equivalent Series Resistance): Improves ripple current handling and reduces power loss.
  • RoHS Compliant: Complies with environmental regulations regarding the use of hazardous materials.

Benefits:

  • Reliable Performance: Ensures the stable operation of electronic devices.
  • Compact Design: Enables the creation of smaller and more compact electronic devices.
  • Extended Lifespan: Offers a longer operational life.
  • Efficient Filtering: Effectively reduces noise and voltage ripple.
  • Simplified Manufacturing: Streamlines the manufacturing process.

Additional Details:

The '687' in the part number typically corresponds to the capacitance (68 x 10^6 pF or 680uF), and '0G' denotes the voltage rating. Refer to the official datasheet from Renesas for precise details, including tolerance and operating temperature range. Tantalum capacitors like the TEESVD0G687M12R are well-suited for applications where a stable capacitance value is required over a range of temperatures. The low ESR is especially beneficial in filtering applications that involve high ripple currents.

You May Also Be Interested in

AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.7379 $100.7379
2+ $97.5906 $195.1812
3+ $94.4420 $283.3260
4+ $91.2947 $365.1788
5+ $81.8502 $409.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess