EN
  • EN
  • DE

TEESVD1C686M12R

Part No TEESVD1C686M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216442-TEESVD1C686M12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEESVD1C686M12R CAD Model

Description

The TEESVD1C686M12R is an electric double-layer capacitor (EDLC), also known as a supercapacitor, produced by NEC. This component is designed to serve as an energy storage device, offering power smoothing and backup power functionalities in various electronic systems.

Applications:

  • Backup Power for Electronics: Provides a reliable backup power source for various electronic devices, ensuring continuous operation during power outages.
  • Memory Protection: Used to protect volatile memory by providing power to retain data during power failures.
  • Real-Time Clock (RTC) Backup: Powers real-time clocks to maintain accurate timekeeping even when the main power is off.
  • Portable Electronic Devices: Employed in devices such as smartphones, tablets, and laptops to enhance power management and provide backup power.
  • Energy Harvesting Systems: Integrated into systems that harvest energy from sources like solar or vibration, storing the captured energy for later use.

Features:

  • High Capacitance Value: Boasts a capacitance of 68μF for effective energy storage.
  • Low Equivalent Series Resistance (ESR): Offers reduced energy loss during charging and discharging, enhancing efficiency.
  • Extended Cycle Life: Designed to endure numerous charge and discharge cycles, ensuring long-term reliability.
  • Wide Operating Temperature Range: Capable of operating across a broad spectrum of temperatures, making it suitable for diverse environments.
  • RoHS Compliant: Adheres to environmental regulations by being free from hazardous substances.
  • Compact Form Factor: Allows for easy integration into space-constrained applications.

Benefits:

  • Extended Backup Time: Provides a longer backup time compared to traditional capacitors or batteries, ensuring continuous operation during power interruptions.
  • Minimal Maintenance: Requires little to no maintenance, reducing the total cost of ownership.
  • Improved Power Quality: Smooths voltage fluctuations, improving the performance and reliability of connected devices.
  • Enhanced Energy Efficiency: Maximizes energy storage and delivery efficiency, minimizing energy waste.
  • Environmentally Friendly: Provides an eco-friendly alternative to batteries, with no hazardous materials.
  • High Reliability: Delivers stable and consistent performance over its operational life.

Technical Specifications:

The TEESVD1C686M12R has a capacitance of 68μF and a voltage rating of 16V. Detailed specifications, including ESR values and dimensions, can be found in the manufacturer's datasheet. This supercapacitor is designed to offer a long lifespan and high performance under various conditions. The 'M12R' likely indicates a specific packaging or terminal configuration.

You May Also Be Interested in

AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1367 $62.5185
125+ $0.9327 $116.5875
195+ $0.9036 $176.2020
265+ $0.8743 $231.6895
345+ $0.8452 $291.5940
460+ $0.7578 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 579 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess