EN
  • EN
  • DE

TEPSLB20J157M8R

Part No TEPSLB20J157M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216644-TEPSLB20J157M8R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEPSLB20J157M8R CAD Model

Description

The TEPSLB20J157M8R is a conductive polymer aluminum solid electrolytic capacitor manufactured by NEC. These capacitors are characterized by their low ESR (Equivalent Series Resistance), excellent noise absorption capabilities, and extended operational lifespan. They are ideal for a wide range of electronic applications where high performance and reliability are essential.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Noise filtering circuits
  • Motherboards
  • Graphics cards
  • Solid State Drives (SSDs)
  • Portable electronic devices
  • Industrial control systems

Features

  • Low ESR: Minimizes power loss, leading to higher efficiency.
  • High ripple current capability: Withstands large current fluctuations without degradation.
  • Long life: Provides extended service life compared to standard electrolytic capacitors.
  • Conductive polymer electrolyte: Ensures stable electrical characteristics and longevity.
  • Surface mount design: Facilitates automated assembly and compact board layouts.
  • RoHS compliant: Complies with environmental regulations restricting hazardous substances.
  • High Capacitance: 150uF capacitance value.
  • Rated Voltage: 6.3V DC

Benefits

  • Improved power supply stability: Low ESR provides stable voltage regulation and minimizes voltage ripple.
  • Enhanced noise filtering: Effectively suppresses unwanted noise and transient signals.
  • Increased system reliability: Reduced component failure rates due to long operational life.
  • Reduced heat generation: Low ESR minimizes heat dissipation, enhancing system efficiency.
  • Compact design: Surface mount technology enables smaller and more densely populated boards.
  • Extended product lifespan: High reliability components prolong the overall product life.
  • Stable performance over temperature: Maintains consistent performance across a broad temperature range.

These capacitors are particularly effective in applications requiring efficient power delivery and noise suppression. The conductive polymer electrolyte ensures robust electrical conductivity and stability, providing reliable performance under diverse operating conditions. The surface mount package simplifies integration into modern electronic assemblies, reducing manufacturing costs and enabling miniaturization.

Technical Specifications:

Capacitance: 150uF

Rated Voltage: 6.3V DC

ESR: Information not found, search for datasheet to determine.

Operating Temperature Range: Typically -55°C to +105°C, but refer to the datasheet for exact values.

Size: Consult datasheet for specific dimensions.

You May Also Be Interested in

Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,025 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention