The UPA1700AG-E2 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It's designed for high-speed switching applications and load switching.
Applications
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Portable Equipment
- Motor control
Features
- Low on-state resistance: This minimizes power loss during conduction, increasing efficiency.
- High-speed switching: Enables efficient operation in high-frequency circuits.
- Surface mount package: Facilitates automated assembly and compact designs.
- Drive Voltage: 2.5V drive
- Pb-free plating
Benefits
- Improved energy efficiency: Lower on-resistance translates to less power dissipation and higher efficiency.
- Reduced heat generation: Minimizing power loss reduces the amount of heat generated, simplifying thermal management.
- Compact design: The small surface-mount package allows for high-density circuit designs.
- Increased system reliability: Stable performance across a range of operating conditions enhances overall system reliability.
- Simplified assembly: Surface mount package enables automated assembly lines reducing manufacturing costs.
Additional Details
The UPA1700AG-E2 features a low gate charge, contributing to its fast switching speed. It is typically available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact electronic devices. The specific on-resistance (Rds(on)) and gate charge (Qg) values can vary slightly depending on the exact production lot and should be verified in the manufacturer's datasheet for the specific application requirements. Always refer to the official Renesas datasheet for the most accurate and up-to-date specifications.