EN
  • EN
  • DE

UPG2121TB-E3

Part No UPG2121TB-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description L-BAND UP/DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395992-UPG2121TB-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2121TB-E3 CAD Model

Description

The UPG2121TB-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from NEC. This switch is designed for high-frequency applications and features low insertion loss, high isolation, and fast switching speed. It is commonly used in wireless communication systems for signal routing and switching purposes.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth
  • Cellular communication devices (e.g., mobile phones)
  • Cordless phones
  • Test and measurement equipment

Features:

  • Low insertion loss: Minimizes signal attenuation, preserving signal strength.
  • High isolation: Reduces unwanted signal leakage between ports.
  • Fast switching speed: Enables rapid signal routing.
  • Single positive control voltage: Simplifies control circuitry.
  • Small package size: Allows for compact designs.
  • GaAs MMIC technology: Provides high reliability and performance.
  • Operating frequency up to 3 GHz: Suitable for a variety of wireless applications.

Benefits:

  • Improved signal quality: Low insertion loss and high isolation contribute to better signal integrity.
  • Reduced power consumption: Efficient signal transmission minimizes power consumption.
  • Simplified system design: The single control voltage simplifies interface.
  • Compact solution: Small package is ideal for space-constrained devices.
  • Enhanced reliability: GaAs MMIC provides stable performance.

The UPG2121TB-E3's superior performance characteristics make it a good choice for wireless communication applications. Its small size and ease of control also contribute to its popularity in these applications.

Technical Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: Typically 0.5 dB at 2 GHz
  • Isolation: Typically 25 dB at 2 GHz
  • Switching Speed: Typically 3 µs
  • Control Voltage: +3V/+5V
  • Package: 6-pin TB

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $1.9566
NEC
Lowest to $9.7932
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess