The UPA1703G-E2 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics), designed for high-speed switching in various applications.
Applications
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Portable Equipment
- Automotive Applications
Features
- Low on-state resistance: Minimizes power loss during conduction, improving efficiency.
- High-speed switching: Allows for efficient operation in high-frequency circuits.
- Surface mount package: Enables automated assembly and compact designs.
- Drive Voltage: Optimized for low voltage operation.
- Pb-free plating
Benefits
- Improved energy efficiency: Lower on-resistance reduces power dissipation and increases efficiency.
- Reduced heat generation: Minimizing power loss reduces the amount of heat generated, simplifying thermal management.
- Compact design: The small surface-mount package allows for high-density circuit designs.
- Increased system reliability: Stable performance across a range of operating conditions improves overall system reliability.
- Simplified assembly: Surface mount package enables automated assembly lines reducing manufacturing costs.
Additional Details
The UPA1703G-E2 features a low gate charge, contributing to its fast switching speed. It is typically available in a small surface-mount package, such as SOT-23 or similar. For precise details on on-resistance (Rds(on)) and gate charge (Qg), always consult the official Renesas datasheet. The "-E2" suffix often signifies specific variations in packaging or electrical characteristics, highlighting the importance of datasheet verification for your particular use case.