EN
  • EN
  • DE

UPA1710AG-E1

Part No UPA1710AG-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389123-UPA1710AG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1710AG-E1 CAD Model

Description

The UPA1710AG-E1 is a P-channel Power MOS field-effect transistor from NEC (now Renesas). It's designed for high-speed switching applications and load switching. This MOSFET offers low on-state resistance and excellent switching characteristics, making it suitable for various power management and control circuits.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control circuits
  • LED drivers

Features

  • P-Channel MOSFET
  • Low on-state resistance (RDS(on)): Reduces power loss and improves efficiency.
  • High-speed switching: Enables faster switching speeds for improved performance in high-frequency applications.
  • Surface mount package: Facilitates automated assembly and reduces board space requirements.
  • Low gate charge: Reduces drive power requirements.
  • Avalanche energy rated: Provides ruggedness and reliability against transient voltage conditions.

Benefits

  • Improved efficiency: The low on-resistance minimizes power dissipation, resulting in higher overall system efficiency.
  • Faster switching speeds: Enables the device to be used in high-frequency applications, enhancing overall performance.
  • Reduced board space: The surface mount package allows for compact designs, saving valuable board space.
  • Simplified design: Low gate charge simplifies the gate drive requirements, reducing the complexity and cost of the drive circuitry.
  • Enhanced reliability: The avalanche energy rating provides protection against voltage transients, improving the overall robustness of the application.

Additional Details

The UPA1710AG-E1 typically comes in a small surface-mount package (e.g., SOT-23 or similar) for easy integration into compact electronic devices. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), continuous drain current (ID), and operating temperature range. Always refer to the datasheet for the precise electrical characteristics and application guidelines to ensure optimal performance and safe operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess