EN
  • EN
  • DE

UPA1813GR-9JR-E1

Part No UPA1813GR-9JR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389207-UPA1813GR-9JR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1813GR-9JR-E1 CAD Model

Description

The UPA1813GR-9JR-E1 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It is designed for power management and load switching applications requiring high efficiency and low on-resistance.

Applications:

  • DC-DC converters
  • Load switching circuits
  • Power management in portable devices
  • Motor control circuits
  • Power supplies

Features:

  • Low on-resistance (RDS(on)) for efficient power conversion
  • P-channel configuration
  • Surface mount package
  • High-speed switching capability
  • Low gate charge

Benefits:

  • Improved power efficiency, reducing heat dissipation
  • Simplified circuit design due to P-channel configuration
  • Compact size for space-constrained applications
  • Faster switching speeds for improved performance in high-frequency applications
  • Reduced power losses due to low gate charge

Additional Details:

The UPA1813GR-9JR-E1 comes in a surface-mount package, facilitating automated assembly processes. Its low on-resistance minimizes power loss during switching, which is crucial for applications where efficiency is paramount. The specific package and pinout details should be verified from the official datasheet. Proper thermal management techniques, such as heat sinking, may be required depending on the operating conditions to ensure reliable performance. The part number UPA1813GR-9JR-E1 is specific to the packaging and taping, so verify this with the datasheet for your application. The device is designed to operate within specified voltage and current ranges; exceeding these limits can cause device failure. This MOSFET is frequently used in battery-powered devices to efficiently manage power consumption and extend battery life.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess