EN
  • EN
  • DE

UPA1916TE-T1

Part No UPA1916TE-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389272-UPA1916TE-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1916TE-T1 CAD Model

Description

The UPA1916TE-T1 is a P-channel power MOSFET from Renesas (formerly NEC Electronics), designed for high-efficiency switching and load management in various electronic devices. A key characteristic is its low on-state resistance, minimizing power losses and enhancing overall efficiency. The compact surface mount package makes it suitable for space-constrained applications and automated assembly.

Applications:

  • Power Supplies: Used in DC-DC converters and voltage regulators for efficient power conversion.
  • Load Switching: Suitable for controlling various loads in electronic systems.
  • Battery Management Systems: Found in battery charging and discharging circuits to optimize performance.
  • Portable Devices: Employed in smartphones, tablets, and other mobile devices where efficiency is crucial.
  • LED Lighting: Utilized in LED drivers and control circuits for energy-efficient lighting solutions.

Features:

  • P-Channel MOSFET: Offers convenient drive characteristics for specific circuit configurations.
  • Low On-State Resistance (RDS(on)): Reduces power dissipation and improves overall efficiency.
  • High-Speed Switching: Facilitates efficient operation in high-frequency switching applications.
  • Small Surface Mount Package: Enables compact and space-saving designs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power losses, leading to improved energy efficiency.
  • Reduced Heat Dissipation: Lower power dissipation results in less heat generation and improved system reliability.
  • Compact Design: Small package enables smaller and more portable devices.
  • Improved Performance: Fast switching speeds contribute to enhanced dynamic performance.
  • Environmental Responsibility: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The UPA1916TE-T1 features a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and pulsed drain current (IDM) rating. The specific values are dependent on the specific datasheet. Other key parameters include the gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). Always consult the official Renesas datasheet for detailed specifications relevant to your application.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7565 $60.5200
190+ $0.6214 $118.0660
290+ $0.6018 $174.5220
400+ $0.5821 $232.8400
515+ $0.5625 $289.6875
690+ $0.5047 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess