The UPA2701GR-E1-A is a P-channel Power MOSFET manufactured by NEC (now Renesas Electronics). It is designed for power management applications in portable devices, DC-DC converters, and load switching circuits.
Applications
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Charging Circuits
- Power Amplifiers
Features
- Low On-Resistance: RDS(on) = 0.035 Ω (typical) at VGS = -4.5 V
- High Speed Switching
- Low Threshold Voltage
- Surface Mount Package
- Lead-Free Finish
Benefits
- Improved Efficiency: Low on-resistance minimizes power losses.
- Reduced Power Consumption: Fast switching speeds minimize switching losses.
- Simplified Gate Drive: Low threshold voltage simplifies gate drive circuitry.
- Simplified Assembly: Surface mount design facilitates automated assembly.
- Environmentally Friendly: Lead-free finish complies with environmental regulations.
Additional Details
The UPA2701GR-E1-A is designed for low voltage operation. The low on-resistance minimizes power dissipation in the ON state, improving overall efficiency. The fast switching speeds further reduce power losses during switching transitions. The small surface mount package allows for compact designs. It is designed for automated assembly. The MOSFET is suitable for a wide range of power management applications.