The UPA572T-T2 is a N-channel MOSFET designed and manufactured by NEC (now Renesas Electronics). This transistor is optimized for high-speed switching applications, providing low on-resistance and fast switching times. It is suitable for a variety of applications including DC-DC converters, load switches, and power management in portable devices.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices such as smartphones and tablets
- Signal amplification circuits
- Battery management systems
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Small surface mount package (SOT-23 or similar)
- Low input capacitance
- RoHS compliant
Benefits
- High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency in power conversion applications.
- Fast Switching: Reduces switching losses and improves overall system performance in high-frequency applications.
- Compact Size: The small surface mount package allows for compact designs and efficient use of board space.
- Improved Thermal Performance: Efficient heat dissipation ensures reliable operation even under demanding conditions.
- Reduced EMI: Fast switching characteristics are managed to minimize electromagnetic interference.
Additional Details
The UPA572T-T2 has a drain-source voltage (VDSS) typically rated at 30V. Its gate-source voltage (VGSS) is ±20V. The continuous drain current (ID) can reach up to 2A depending on the operating conditions and ambient temperature. The transistor's low gate charge (Qg) is critical for its fast switching performance. The device is commonly supplied in a SOT-23 or similar surface-mount package, which simplifies automated assembly processes and lowers manufacturing costs. Proper thermal management is essential for maintaining optimal performance and reliability. Designers should consider implementing heat sinks or thermal vias to effectively dissipate heat, especially in high-power applications. The UPA572T-T2 is widely employed in battery-powered devices because of its energy efficiency and small size. It is well-suited for constructing efficient DC-DC converters that extend battery life. Its applications also extend to signal amplification, where the low on-resistance ensures minimal signal distortion and power loss. Its capability to handle moderate current levels makes it ideal for driving small motors and controlling loads in embedded systems. The UPA572T-T2 provides a blend of performance, efficiency, and compact size, making it a versatile option for many electronic applications.