EN
  • EN
  • DE

UPB569G

Part No UPB569G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389827-UPB569G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB569G CAD Model

Description

The UPB569G is a silicon monolithic integrated circuit designed by NEC for use as a prescaler in various frequency synthesizer applications. It is particularly suited for applications in the UHF and VHF bands, where low power consumption and high input sensitivity are critical. This device offers a cost-effective solution for frequency division, contributing to the overall efficiency and performance of communication systems.

Applications

  • UHF and VHF frequency synthesizers: Used in radio communication equipment and wireless devices.
  • CATV tuners: Employed in cable television tuners for frequency down-conversion.
  • Satellite receivers: Utilized in satellite communication systems for signal processing.
  • Test and measurement equipment: Incorporated into signal generators and frequency counters.

Features

  • High input sensitivity: Ensures reliable operation with weak input signals.
  • Low power consumption: Minimizes battery drain in portable applications and reduces overall system power requirements.
  • High-frequency operation: Capable of handling signals in the UHF and VHF bands.
  • Single power supply operation: Simplifies circuit design and reduces the number of external components needed.
  • Compact package: Facilitates integration into densely populated circuit boards.

Benefits

  • Improved system performance: The high input sensitivity and low power consumption contribute to enhanced system efficiency.
  • Cost-effective solution: Provides a reliable and affordable frequency division solution.
  • Simplified design: The single power supply operation and compact package reduce design complexity and board space requirements.
  • Enhanced reliability: The robust design ensures stable and dependable operation in demanding environments.

Additional Details

The UPB569G typically operates with a single +5V power supply. The device features a divide-by-64 prescaling ratio. The input frequency range typically extends up to several hundred MHz, making it suitable for a wide range of communication applications. The output is usually a standard logic level signal compatible with other digital circuits.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess