EN
  • EN
  • DE

UPC1300V

Part No UPC1300V
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389973-UPC1300V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1300V CAD Model

Description

The UPC1300V is a monolithic integrated circuit designed by NEC for use as a chroma signal processing circuit in color television receivers. This IC handles various functions related to the color signal, including automatic chroma control (ACC), automatic phase control (APC), and color demodulation. It's designed to improve the color quality and stability in older television sets.

Applications:

  • Color Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Players (older models)
  • Other video equipment requiring chroma signal processing

Features:

  • Automatic Chroma Control (ACC): Maintains a constant chroma signal level despite variations in the input signal strength.
  • Automatic Phase Control (APC): Ensures accurate color synchronization by correcting phase errors in the chroma signal.
  • Color Demodulation: Demodulates the chroma signal to extract the color difference signals (R-Y and B-Y).
  • Burst Gate Pulse Generator: Generates the burst gate pulse required for APC operation.
  • Sandcastle Pulse Generator: May include a sandcastle pulse generator for synchronization purposes.
  • Low External Component Count: Designed to minimize the number of external components required for operation.
  • Single Power Supply: Operates from a single power supply voltage.

Benefits:

  • Improved Color Quality: Enhances the color quality of the displayed image by ensuring accurate color reproduction.
  • Stable Color Synchronization: Provides stable color synchronization by correcting phase errors in the chroma signal.
  • Reduced Color Distortion: Minimizes color distortion caused by variations in the input signal strength.
  • Simplified Circuit Design: Simplifies the design of color television receivers by integrating multiple chroma processing functions into a single IC.
  • Lower Component Cost: Reduces the overall component cost of the television receiver.

Additional Details:

The UPC1300V typically operates with a supply voltage of around 12V. It requires external components such as resistors, capacitors, and inductors for proper operation. The IC is generally available in a DIP (Dual Inline Package). The specific pinout and functional details can be found in the datasheet. It is important to note that this IC is intended for use in analog television systems and is not compatible with modern digital television standards. Datasheets for this IC are scarce, but similar chroma processing ICs from that era can provide insight into its operation.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess