Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102503-UPC141C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC141C CAD Model

Description

The UPC141C is a monolithic integrated circuit designed for use in video and audio signal processing applications. It's commonly found in older television sets, VCRs, and audio amplifiers. This integrated circuit offers a range of functions related to signal amplification and filtering, making it suitable for basic consumer electronics designs.

Applications:

  • Television receivers: Used in the video processing section for signal amplification and synchronization.
  • Video Cassette Recorders (VCRs): Employed in the playback and recording circuits for video and audio signal handling.
  • Audio amplifiers: Integrated into the preamplifier or tone control stages for signal conditioning.
  • Educational electronics projects: Suitable for learning about analog circuit design and video signal processing.

Features:

  • Wide operating voltage range: Designed to function with a variety of power supplies typically found in consumer electronics.
  • Low noise characteristics: Minimizes unwanted signal interference, crucial for high-fidelity audio and video reproduction.
  • High gain: Provides sufficient amplification for weak input signals, ensuring adequate signal strength for subsequent processing stages.
  • Simple external circuitry: Requires a minimal number of external components, simplifying circuit design and reducing overall system cost.
  • Monolithic construction: Offers enhanced reliability and stability compared to discrete component designs.

Benefits:

  • Improved signal quality: The low-noise and high-gain characteristics ensure a clearer and more accurate reproduction of audio and video signals.
  • Reduced design complexity: The integrated nature of the UPC141C simplifies circuit design, reducing the number of components and potential points of failure.
  • Cost-effectiveness: The monolithic construction and minimal external component requirements contribute to a lower overall system cost.
  • Enhanced reliability: The integrated design and rugged construction ensure long-term reliability and stability.

Additional Details:

The UPC141C is typically available in a DIP (Dual In-line Package) format for easy insertion into circuit boards. Exact technical specifications may vary depending on the specific manufacturer and date code. Designers should consult the datasheet for precise electrical characteristics, pinout information, and application notes. It is an obsolete part in modern designs but may be used for repair of legacy equipment.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPD78044AGF-022
NEC
Need more? Email Us
ECAD model for UPD78C14CW-M23
NEC
Need more? Email Us
ECAD model for UPD63761GJ-8EU
Samtec Inc.
CONN BRD STACK .100" 16POS / 16 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-08-09-L-D-478-118
NEC
Need more? Email Us
ECAD model for UPD75328GC-668-3B9
Samtec Inc.
CONN BRD STACK .100" 30POS / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-15-19-G-D-817-261-016
NEC
UPD35H74D Nec
Need more? Email Us
ECAD model for UPD35H74D
NEC
Need more? Email Us
ECAD model for UPD6126AG-550
Samtec Inc.
CONN HDR .100" 60POS / Connector Header Through Hole 60 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-130-09-L-D-1340

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention