EN
  • EN
  • DE

UPC1854AGT-X

Part No UPC1854AGT-X
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390152-UPC1854AGT-X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1854AGT-X CAD Model

Description

The UPC1854AGT-X is an audio processor IC manufactured by NEC. It is specifically designed for use in various audio applications, offering features that enhance sound quality and simplify system design. This IC integrates several key audio processing functions into a single chip, making it suitable for a wide range of audio equipment.

Applications

  • Car Audio Systems
  • Home Audio Systems
  • Portable Audio Devices
  • Audio Amplifiers
  • Mixing Consoles

Features

  • Input Selector: Allows selection from multiple audio input sources.
  • Volume Control: Provides electronic volume adjustment.
  • Tone Control: Enables adjustment of bass and treble frequencies.
  • Low Noise and Distortion: Ensures high-fidelity audio reproduction.
  • Single Supply Voltage: Simplifies power supply design.
  • Compact Package: Saves space on the circuit board.

Benefits

  • Improved Sound Quality: Tone control and low noise characteristics contribute to a better listening experience.
  • Simplified Design: Integration of multiple functions reduces the number of required external components.
  • Reduced Cost: Fewer components translate to lower overall system cost.
  • Easy to Use: Electronic controls provide user-friendly operation.
  • Enhanced Flexibility: Input selection allows connection of multiple audio sources.

The UPC1854AGT-X is a versatile audio processor that provides a comprehensive solution for audio signal processing. Its integrated features and compact design make it an excellent choice for a variety of audio applications where performance, cost, and space are important considerations.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess