EN
  • EN
  • DE

UPC2572GS-E1

Part No UPC2572GS-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390283-UPC2572GS-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2572GS-E1 CAD Model

Description

The UPC2572GS-E1 is a power amplifier IC manufactured by NEC (now Renesas Electronics). It is designed for use in a variety of audio applications, providing efficient power amplification with low distortion.

Applications:

  • Audio Power Amplifiers for consumer electronics
  • Stereo systems
  • Portable audio devices
  • Automotive audio systems

Features:

  • Low distortion: Ensures high-quality audio reproduction.
  • High output power: Capable of delivering significant power to drive speakers.
  • Built-in protection circuits: Protects the IC from overcurrent, overvoltage, and thermal overload.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • Compact package: Allows for efficient use of board space.

Benefits:

  • Improved audio quality: Low distortion results in clearer and more accurate sound.
  • Enhanced reliability: Protection circuits prevent damage and extend the lifespan of the amplifier.
  • Simplified design: Integrated features reduce the number of external components required.
  • Versatile application: Suitable for a wide range of audio devices and systems.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details:

While specific technical specifications require consulting the Renesas datasheet for UPC2572GS-E1, these devices generally feature low total harmonic distortion (THD), good signal-to-noise ratio (SNR), and efficient power conversion. They often require external heatsinking depending on the output power requirements. The UPC2572GS-E1 is typically available in a surface-mount package. Always refer to the official datasheet for detailed electrical characteristics, pin configurations, and application circuit examples when designing with this IC.

You May Also Be Interested in

Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess