EN
  • EN
  • DE

UPC2758TB

Part No UPC2758TB
Manufacturer NEC
Catalog Electronic Wholesale
Description SILICON MMIC 1st FREQUENCY DOWN-CONVERTER FOR CELLULAR/CORDLESS TELEPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277614-UPC2758TB
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2758TB CAD Model

Description

The UPC2758TB is a Silicon RF Integrated Circuit manufactured by NEC (now Renesas Electronics). It is designed for high-frequency applications, typically used as a wideband amplifier or a buffer amplifier. Its key feature is its ability to amplify signals with minimal distortion over a wide frequency range.

Applications:

  • RF Amplifiers: Used in various RF amplifier stages in communication systems.
  • Buffer Amplifiers: Isolating and buffering signals in high-frequency circuits.
  • Oscillators: Providing gain in oscillator circuits.
  • Mixers: Used in frequency mixer circuits.
  • Broadband Amplifiers: Amplifying signals across a wide range of frequencies.

Features:

  • Wideband Operation: Amplifies signals across a broad frequency range.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise contribution to the amplified signal.
  • High Output Power: Delivers a strong output signal.
  • Surface Mount Package: Small surface-mount package for compact designs.

Benefits:

  • Improved Signal Strength: Enhances the signal level for better communication performance.
  • Reduced Noise: Minimizes noise in the amplified signal, improving signal-to-noise ratio.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Versatile Application: Suitable for a variety of RF and high-frequency circuits.
  • Reliable Performance: Stable operation under various conditions.

Technical Specifications:

The UPC2758TB typically operates at frequencies ranging from several MHz up to several GHz, depending on the specific application and circuit design. The gain is typically in the range of 10-20 dB, depending on the frequency. The noise figure is low, contributing to minimal signal degradation. The output power is typically in the range of a few milliwatts to tens of milliwatts. The device is packaged in a small surface-mount package. The operating temperature range is usually within standard industrial ranges. It requires a DC bias voltage, typically in the range of 3V to 5V. The input and output impedance are designed to be matched to standard RF impedance levels, such as 50 ohms.

The UPC2758TB Silicon RF Integrated Circuit is a versatile component for high-frequency signal amplification. Its wideband operation, high gain, and low noise figure make it ideal for use in a variety of RF and communication systems, allowing for improved signal strength and quality.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9135 $58.2700
49+ $2.3906 $117.1394
75+ $2.3159 $173.6925
104+ $2.2412 $233.0848
134+ $2.1665 $290.3110
179+ $1.9424 $347.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess