EN
  • EN
  • DE

UPC2933AHF-AZ

Part No UPC2933AHF-AZ
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390493-UPC2933AHF-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2933AHF-AZ CAD Model

Description

The UPC2933AHF-AZ, manufactured by NEC, is a power supply control IC specifically designed for switching regulators. It integrates multiple functions necessary for efficient and stable power conversion in a single chip. The device is primarily used in applications requiring a regulated DC output voltage from a fluctuating DC input, making it suitable for a range of electronic devices and systems.

Applications:

  • Switching Regulators: Core component in DC-DC converters.
  • Power Supplies for Consumer Electronics: Used in TVs, DVD players, and other household devices.
  • Industrial Power Supplies: Controls power regulation in various industrial equipment.
  • Battery Chargers: Manages the charging process in various battery charging systems.
  • Adapters: Found in AC-DC adapters for laptops, smartphones, and other portable devices.

Features:

  • High Efficiency: Designed for minimal power loss during conversion.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current draw.
  • Overvoltage Protection: Safeguards the system from voltage spikes.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, ensuring stable operation.
  • Soft Start Function: Limits inrush current during startup, reducing stress on components.
  • Adjustable Switching Frequency: Allows optimization for different application requirements.
  • PWM Control: Utilizes pulse-width modulation for precise output voltage regulation.
  • Internal Reference Voltage: Provides a stable reference for accurate output voltage control.
  • Low Standby Current: Minimizes power consumption when the device is not actively regulating.

Benefits:

  • Enhanced System Reliability: Protection features ensure stable and safe operation.
  • Improved Power Efficiency: Reduces energy consumption and heat generation.
  • Simplified Design: Integration of multiple functions reduces component count and board space.
  • Stable Output Voltage: Provides a consistent and reliable power supply for connected devices.
  • Cost-Effective Solution: Combines multiple features into a single IC, reducing overall system cost.

Additional Details:

The UPC2933AHF-AZ typically operates with a wide input voltage range, making it suitable for various power sources. The switching frequency can be adjusted using external components, allowing designers to optimize the regulator for specific efficiency and EMI performance. The device is available in a compact surface-mount package, facilitating easy integration into modern electronic designs. It also features thermal shutdown protection, which prevents damage in case of excessive heat buildup. Furthermore, the device's low standby current makes it ideal for battery-powered applications where energy conservation is critical. The integration of overcurrent and overvoltage protection ensures the safety and longevity of the connected circuitry, making the UPC2933AHF-AZ a robust and reliable solution for switching regulator applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess