EN
  • EN
  • DE

UPC3219GV-A

Part No UPC3219GV-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390592-UPC3219GV-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC3219GV-A CAD Model

Description

The UPC3219GV-A is a silicon monolithic integrated circuit designed by NEC (now Renesas Electronics). This device functions as a broadband amplifier, typically used in various communication and signal processing applications. Its primary role is to amplify signals with minimal distortion and noise, ensuring signal integrity across a wide frequency range.

Applications

  • CATV Systems: Used as a gain block in cable television distribution networks to boost signal strength.
  • Satellite Receivers: Employed in LNBs (Low Noise Block downconverters) to amplify the received satellite signals.
  • Wireless Communication Devices: Integrated into transceivers for signal amplification in various wireless systems.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for accurate signal amplification.
  • General Purpose Amplification: Suitable for broadband amplification in various electronic circuits and systems.

Features

  • High Gain: Offers significant signal amplification.
  • Wide Bandwidth: Operates effectively across a broad frequency range, enabling versatile application.
  • Low Noise Figure: Minimizes the addition of noise during amplification, preserving signal quality.
  • High Output Power: Delivers a substantial output power level to drive subsequent circuitry.
  • Single Power Supply Operation: Operates from a single voltage supply, simplifying circuit design.
  • Compact Package: Available in a small surface mount package, ideal for high-density applications.

Benefits

  • Improved Signal Strength: Boosts signal levels for enhanced performance in communication systems.
  • Enhanced Signal Quality: Maintains signal integrity through low-noise amplification.
  • Versatile Application: Suitable for various applications due to its wide bandwidth and high gain.
  • Simplified Circuit Design: Easy integration with single power supply operation and compact package.
  • Reduced System Cost: Cost-effective solution for signal amplification needs.

Additional Details

The UPC3219GV-A typically requires external components for impedance matching and biasing. It is important to consult the datasheet for specific operating conditions and application circuit recommendations. The device is designed to operate within specific voltage and current limits to ensure reliable performance. Proper heat sinking may be necessary depending on the operating conditions to prevent overheating. The device is typically supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $89.8648
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess