EN
  • EN
  • DE

UPC3219GV-E1

Part No UPC3219GV-E1
Manufacturer NEC
Catalog Linear - Amplifiers - Video Amps and Modules
Description GENERAL PURPOSE 5 V AGC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390593-UPC3219GV-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC3219GV-E1 CAD Model

Description

The UPC3219GV-E1 is a silicon monolithic integrated circuit designed by NEC (now Renesas Electronics). This device functions as a broadband amplifier, typically used in various communication and signal processing applications. It's designed to amplify signals with minimal distortion and noise, ensuring signal integrity across a wide frequency range.

Applications

  • CATV Systems: Commonly found in cable television distribution networks to amplify signal strength.
  • Satellite Receivers: Utilized in LNBs (Low Noise Block downconverters) to amplify received satellite signals.
  • Wireless Communication Devices: Incorporated into transceivers for signal amplification in wireless systems.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers for precise signal amplification.
  • General Purpose Amplification: Suitable for broadband amplification across diverse electronic circuits and systems.

Features

  • High Gain: Provides significant signal amplification.
  • Wide Bandwidth: Operates effectively across a broad frequency range, enabling versatile use.
  • Low Noise Figure: Minimizes noise during amplification, preserving signal quality.
  • High Output Power: Delivers a substantial output power level for driving subsequent circuitry.
  • Single Power Supply Operation: Functions with a single voltage supply, simplifying circuit design.
  • Compact Package: Available in a small surface mount package, ideal for space-constrained applications.

Benefits

  • Improved Signal Strength: Enhances signal levels, leading to better performance in communication systems.
  • Enhanced Signal Quality: Maintains signal integrity through low-noise amplification.
  • Versatile Application: Well-suited for diverse applications due to its wide bandwidth and high gain.
  • Simplified Circuit Design: Easy to integrate thanks to its single power supply operation and compact package.
  • Reduced System Cost: Offers a cost-effective solution for signal amplification needs.

Additional Details

The UPC3219GV-E1 typically requires external components for impedance matching and biasing. It's essential to consult the datasheet for specific operating conditions and application circuit recommendations. The device is designed to operate within defined voltage and current limits for reliable performance. Depending on operating conditions, proper heat sinking may be needed to prevent overheating. The device is typically provided in tape and reel packaging for automated assembly. The “-E1” suffix likely denotes a specific packaging or electrical characteristic variation compared to the standard UPC3219GV-A.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess