EN
  • EN
  • DE

UPC4074G2

Part No UPC4074G2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description LOW NOISE J-FET INPUT QUAD OPERATIONAL AMPLIFIER    
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390745-UPC4074G2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4074G2 CAD Model

Description

The UPC4074G2 is a quad operational amplifier manufactured by NEC (now Renesas Electronics). It provides four independent operational amplifiers in a single package, which is ideal for applications requiring multiple amplification or filtering stages, thus saving board space and reducing component count. Designed for general-purpose use, it offers a balance of performance characteristics suitable for a variety of applications.

Applications:

  • Audio Processing: Used in audio mixers, equalizers, and multi-channel audio amplifiers for signal conditioning.
  • Active Filters: Employed in filter circuits that require multiple stages, such as higher-order filters, to shape frequency responses.
  • Instrumentation Amplifiers: Utilized as a component in instrumentation amplifiers for precision signal amplification.
  • Signal Conditioning: Applied in circuits needing multiple stages of amplification, buffering, or filtering to optimize signal quality.
  • Control Systems: Integrated into control circuits for feedback and error amplification, enabling precise control.

Features:

  • Quad Configuration: Features four independent operational amplifiers within a single package.
  • Stable Performance: Provides reliable operation across a range of operating conditions.
  • Good Gain-Bandwidth Product: Offers a suitable balance between gain and bandwidth for versatile application.
  • High Input Impedance: Designed to minimize the loading effect on input signal sources.
  • Low Input Bias Current: Helps to reduce DC offset errors caused by input bias currents.

Benefits:

  • Component Reduction: Reduces component count by integrating four amplifiers into a single package.
  • Board Space Saving: Minimizes board space requirements due to its quad configuration, allowing for more compact designs.
  • Versatile Usage: Suitable for a broad range of applications that require multiple op-amps.
  • Reliable Operation: Stable performance ensures consistent behavior across varying conditions.
  • Cost-Effective Solution: Provides a more cost-effective solution compared to using multiple single or dual op-amps.

The UPC4074G2 operational amplifier typically operates with dual power supplies (e.g., ±15V) and is commonly available in package types like DIP or SOP for easy PCB mounting. Internal frequency compensation ensures stable operation without the need for external components. Its high input impedance minimizes signal loading, while the low input bias current helps to reduce DC offset errors. This quad op-amp is particularly beneficial in applications needing multiple amplification stages or complex filtering, such as active filters or multi-channel audio systems. By integrating four operational amplifiers into one package, it significantly simplifies the design and reduces the overall size of electronic circuits. The combination of its performance characteristics and integration makes it a common choice in general-purpose designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9863 $50.7671
41+ $2.4503 $100.4623
64+ $2.3738 $151.9232
88+ $2.2972 $202.1536
113+ $2.2206 $250.9278
151+ $1.9909 $300.6259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess