EN
  • EN
  • DE

UPC78L05

Part No UPC78L05
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391027-UPC78L05
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78L05 CAD Model

Description

The UPC78L05 is a 3-terminal positive voltage regulator manufactured by NEC (now Renesas Electronics). It is designed to provide a stable and regulated 5V output voltage from a higher input voltage. This is a low-current version of the 7805 series, making it suitable for applications where space and power efficiency are critical.

Applications

  • Low-Power Microcontroller Power Supplies: Providing a stable 5V for low-power microcontrollers and embedded systems where current draw is minimal.
  • Portable Electronics: Used in devices like small radios, calculators, and personal digital assistants (PDAs) due to its small size and low power consumption.
  • Battery-Powered Devices: Regulating voltage in battery-operated equipment to ensure consistent performance as the battery discharges.
  • Logic Circuit Power: Regulating voltage for low-power TTL and CMOS logic circuits.
  • Sensor Power Supplies: Supplying regulated power to sensors in various applications.

Features

  • Fixed 5V Output: Delivers a stable 5V output voltage.
  • Output Current: Typically provides up to 100mA output current.
  • Input Voltage Range: Operates with input voltages ranging typically from 7V to 20V.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when its internal temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Available in small packages like TO-92 or SO-8, suitable for compact designs.
  • 3-Terminal Package: Easy to use with only three terminals (Input, Output, Ground).

Benefits

  • Stable and Regulated Power: Provides a consistent 5V output, ensuring reliable operation of connected circuits.
  • Overload Protection: Protects against short circuits and excessive current draw, preventing damage to the regulator and connected components.
  • Thermal Protection: Prevents overheating and potential damage due to excessive power dissipation.
  • Small Size: Suitable for applications where space is limited.
  • Low Power Consumption: Efficient voltage regulation for battery-powered devices.
  • Cost-Effective: An affordable solution for voltage regulation in low-current applications.

Additional Details

The UPC78L05 is commonly available in TO-92 and SO-8 packages. Because it is a low-current regulator, significant heat sinking is usually not required in typical applications. The device requires a minimum input voltage (typically around 7V) to function correctly. It's important to observe the absolute maximum input voltage rating (usually around 30V) to avoid damaging the regulator. For optimal performance, it's recommended to include bypass capacitors (e.g., 0.33uF on the input and 0.1uF on the output) close to the regulator to improve stability and transient response. It is important to consult the Renesas Electronics datasheet for specific operating conditions, application notes, and thermal considerations. Be aware that alternative manufacturers may have slightly different electrical specifications and performance characteristics. The low quiescent current and compact package makes this ideal for low-power and portable applications.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess