The UPC80120 is a silicon monolithic integrated circuit designed for high-frequency amplifier applications. Manufactured by NEC, it's optimized for use in communication systems, test equipment, and other circuits requiring gain and low noise at high frequencies. It's known for its robust performance and stable operation within defined parameters.
Applications
- High-frequency amplifiers in communication systems
- Test and measurement equipment
- RF front-end circuits
- Oscillators
- Mixers
Features
- High gain at high frequencies
- Low noise figure
- Stable operation
- Wide bandwidth
- Small package size (typically SOT-143 or similar)
- Designed for 5V operation.
Benefits
- Improved signal amplification in communication devices
- Enhanced sensitivity in receiver circuits
- Reduced signal distortion due to low noise
- Simplified circuit design due to integrated functionality
- Reduced board space requirements
Additional Details
The UPC80120 typically operates within a specified voltage range, commonly around 5V. Its performance characteristics, such as gain and noise figure, are often detailed in the manufacturer's datasheet. The device is designed to be easily integrated into various RF circuit designs. Detailed electrical characteristics, including gain, noise figure, input and output impedance, and power consumption, can be found in the device datasheet. It is typically available in a small surface mount package such as SOT-143. The UPC80120 provides stable gain and low noise amplification for use in high-frequency applications.