EN
  • EN
  • DE

UPD41256V-10

Part No UPD41256V-10
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391982-UPD41256V-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD41256V-10 CAD Model

Description

The UPD41256V-10 is a 262,144-bit (256Kbit) Dynamic Random Access Memory (DRAM) manufactured by NEC. It is designed for applications requiring moderate memory density and access speed. DRAM is commonly used as main memory in computer systems due to its relatively low cost per bit compared to SRAM.

Applications:

  • Personal Computers: Used as main memory (RAM) in early PC systems.
  • Graphics Cards: Employed as video RAM (VRAM) in graphics adapters.
  • Printers: Utilized in printer memory for raster image processing.
  • Industrial Control Systems: Integrated into embedded systems for data storage and processing.
  • Video Game Consoles: Found in older video game consoles as the primary system memory.

Features:

  • Capacity: 262,144 bits (256Kbit)
  • Organization: Typically organized as 256K x 1 bit.
  • Access Time: Offers a fast access time of 100ns.
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Power Consumption: Operates at a standard 5V power supply.
  • Package: Available in various package types, including DIP (Dual In-line Package) and ZIP (Zig-zag In-line Package).

Benefits:

  • Cost-Effective: Provides a cost-efficient memory solution for applications where higher density isn't crucial.
  • Moderate Speed: Allows relatively quick data retrieval and storage.
  • Wide Availability: A common component for legacy systems.
  • Standard Interface: Uses standard DRAM interface protocols.

Additional Details:

The UPD41256V-10 DRAM requires a refresh cycle to prevent data loss; this is a standard characteristic of DRAM technology. Operating temperature usually ranges from 0°C to 70°C. It is essential to handle this device carefully to prevent electrostatic discharge (ESD) damage. Refer to the manufacturer's datasheet for detailed specifications and proper handling instructions. The multiplexed address inputs reduce the number of pins required for addressing the memory.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess