EN
  • EN
  • DE

UPD41464V-10

Part No UPD41464V-10
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391992-UPD41464V-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD41464V-10 CAD Model

Description

The UPD41464V-10 is a high-speed, 65,536-bit (64K) Dynamic Random Access Memory (DRAM) manufactured by NEC. It is organized as 65,536 words by 1 bit and features a fast access time of 100ns, making it suitable for applications demanding quick data retrieval and storage. This DRAM utilizes advanced process technology to achieve high performance and reliability.

Applications:

  • Microcomputer Systems: Used as main memory in early personal computers and embedded systems.
  • Graphics Cards: Employed in frame buffers and display memory for graphics processing.
  • Digital Signal Processing (DSP): Utilized in DSP systems for high-speed data storage and manipulation.
  • Instrumentation: Integrated into test and measurement equipment for data acquisition and storage.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation devices.

Features:

  • High Speed: 100ns access time for fast data retrieval.
  • Organization: 65,536 words x 1 bit organization provides ample storage for various applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • TTL Compatible: Compatible with standard TTL logic levels for easy integration.
  • Refresh Requirements: Requires periodic refresh cycles to maintain data integrity.

Benefits:

  • Increased System Performance: Fast access time enhances overall system speed and responsiveness.
  • Reduced Power Consumption: Low power operation contributes to energy efficiency and longer battery life.
  • Easy Integration: TTL compatibility simplifies interfacing with other components.
  • Compact Size: Small package size allows for high-density memory designs.
  • Reliable Data Storage: Provides dependable data storage with proper refresh management.

The UPD41464V-10 is packaged in a standard DIP (Dual In-line Package), facilitating easy installation and replacement. It operates on a single +5V power supply. Proper decoupling capacitors are recommended to ensure stable operation. The refresh cycle is critical for maintaining data integrity, and the refresh rate must be adhered to as specified in the datasheet.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess